TWEEZERS - 5 STAR STRAIGHT TAPER
The Excelta Five Star utility tweezers is another quality product from Excelta. Offers a straight tapered ultra fine point tip with a cobalt alloy body. Tip has a width of 0.003 in and thickness of 0.001 in. The overall length measures 4.375 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated handle.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-4-CO-ND | EXCELTA 4-CO |
| Product Name | Tweezers | Excelta Five Star Utility Tweezers 4-CO - Straight Tapered Ultra Fine Point Tip - 0.003 in Tip Width - 4.375 in Length - 0.001 in Thick |
| Tool Type | Tweezers | Tweezers |
1.25mm Pitch High-Reliability Connector - Gecko-MT