Excelta Corporation Tweezers 3C-SA

Description
"Tweezers Anti-Magnetic Pointed Very Fine 4.25"" (108.0mm)"
Request a Quote Datasheet
Description
"Tweezers Anti-Magnetic Pointed Very Fine 4.25"" (108.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-3C-SA-ND - DigiKey
Thief River Falls, MN, United States
"Tweezers Anti-Magnetic Pointed Very Fine 4.25"" (108.0mm)"

"Tweezers Anti-Magnetic Pointed Very Fine 4.25"" (108.0mm)"

Buy Now Datasheet
Excelta Three Star Utility Tweezers 3C-SA - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 1/4 in Length - 0.01 in Thick - EXCELTA 3C-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 3C-SA - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 1/4 in Length - 0.01 in Thick
EXCELTA 3C-SA
Excelta Three Star Utility Tweezers 3C-SA - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 1/4 in Length - 0.01 in Thick EXCELTA 3C-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/4 in.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-3C-SA-ND EXCELTA 3C-SA
Product Name Tweezers Excelta Three Star Utility Tweezers 3C-SA - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 1/4 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

TP0001- Pneumatic Crimp Tool - TP0001 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-9 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details