PRECISION TWEEZER, 3.25IN; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:4.25"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Size:n/a RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8705 |
| Product Name | Precision Tweezer, 3.25In; Tweezer Type Excelta |