"Tweezers Anti-Magnetic, ESD Safe Pointed Very Fine 4.75"" (120.7mm)"
The Excelta Three Star ergonomic utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-3C-SA-ET-ND | EXCELTA 3C-SA-ET |
| Product Name | Tweezers | Excelta Three Star Ergonomic Utility Tweezers 3C-SA-ET - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 3/4 in Length - 0.01 in Thick |
| Tool Type | Tweezers | Tweezers |
2.00mm Pitch High-Reliability Connector - Datamate L-Tek