PRECISION TWEEZER, 4.25IN; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:4.25"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Size:.17 x .10mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8703 |
| Product Name | Precision Tweezer, 4.25In; Tweezer Type Excelta |