TWEEZER, PRECISION, 109MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:109mm; Tip Style:Style 3C; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 03AC6535 |
| Product Name | Tweezer, Precision, 109Mm; Tweezer Type Excelta |