The Precision Tweezer, ESD Safe, 118.75mm, is designed for precision work under magnification. It features a straight very fine point with tips measuring .003,Äù wide and .002,Äù high, made from a cobalt alloy that is hard, temperature resistant up to 932°F, and corrosion resistant. The ergonomic design includes cushioned anti-static grips with a surface resistivity of 10¬p,Å8 ohms/sq, providing comfort and protection from heat during use. The body thickness is .04,Äù, suitable for light pressure applications, and the overall length of the tweezer is 118.75mm. This product is ideal for handling delicate components without marring or scratching.
TWEEZER, PRECISION, ESD SAFE, 118.75MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:118.75mm; Tip Style:Style 3C; Tweezer Body Material:Cobalt Alloy Body; Tweezer Tip Material:Cobalt Alloy TipRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8695 |
| Product Name | Tweezer, Precision, Esd Safe, 118.75Mm; Tweezer Type Excelta |