Excelta Corporation Tweezers 35A-SA-SE

Description
TWEEZERS - 1 STAR STRAIGHT FLAT
Request a Quote Datasheet
Description
TWEEZERS - 1 STAR STRAIGHT FLAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-35A-SA-SE-ND - DigiKey
Thief River Falls, MN, United States
TWEEZERS - 1 STAR STRAIGHT FLAT

TWEEZERS - 1 STAR STRAIGHT FLAT

Buy Now Datasheet
Excelta One Star Utility Tweezers 35A-SA-SE - Stainless Steel Straight Flat Tip - 4 3/4 in Length - EXCELTA 35A-SA-SE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta One Star Utility Tweezers 35A-SA-SE - Stainless Steel Straight Flat Tip - 4 3/4 in Length
EXCELTA 35A-SA-SE
Excelta One Star Utility Tweezers 35A-SA-SE - Stainless Steel Straight Flat Tip - 4 3/4 in Length EXCELTA 35A-SA-SE
The Excelta One Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight flat tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated handle.

The Excelta One Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight flat tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated handle.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-35A-SA-SE-ND EXCELTA 35A-SA-SE
Product Name Tweezers Excelta One Star Utility Tweezers 35A-SA-SE - Stainless Steel Straight Flat Tip - 4 3/4 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - Z80-058 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

3.00mm Pitch High-Reliability Connector - M300

View Details
Tools - CRIMPIT F 50 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
3 suppliers
1389G20- Crimp Locator for 1387G1 Pneumatic Tool - 1389G20 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Stripping tool - 206-1128 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers