The Hemostat, part number 95H8783, features a 5-inch overall length and is constructed from stainless steel (AISI 440). It has straight serrated jaws, making it suitable for clamping parts during inspection. The hemostat is designed for clean room environments and has a precision level classified as HH. Its dimensions include a body width of 0.269 inches (6.73 mm) and a body height of 0.157 inches (3.93 mm). The product weighs 2 ounces and is conductive in terms of surface resistivity. It is manufactured in Pakistan and falls under the UNSPSC code 42151685.
HEMOSTAT, SS, STRAIGHT NOSE/SERRATED, 5"; Jaw Type:Straight Nose, Serrated Jaw; Material:Stainless Steel; Overall Length - Imperial:5"; Overall Length - Metric:125mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8783 |
| Product Name | Hemostat, Ss, Straight Nose/serrated, 5; Jaw Type Excelta |