HEMOSTAT, SS, STRAIGHT NOSE/SMOOTH, 5"; Jaw Type:Straight Nose, Smooth Jaw; Material:Stainless Steel; Overall Length - Imperial:5"; Overall Length - Metric:125mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 65K8583 |
| Product Name | Hemostat, Ss, Straight Nose/smooth, 5; Jaw Type Excelta |