SCISSOR, ELECTRICIAN, SS, 31.25 MM; Scissor Type:Wire Cutting; Blade Length - Metric:31.25mm; Overall Length - Metric:101.6mm; Blade Length - Imperial:1.25"; Overall Length - Imperial:4"; Handle Material:Stainless Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8721 |
| Product Name | Scissor, Electrician, Ss, 31.25 Mm; Scissor Type Excelta |