Excelta Corporation Tweezers 30-SA

Description
TWEEZERS - REVERSE ACTION - CURV
Request a Quote Datasheet
Description
TWEEZERS - REVERSE ACTION - CURV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-30-SA-ND - DigiKey
Thief River Falls, MN, United States
TWEEZERS - REVERSE ACTION - CURV

TWEEZERS - REVERSE ACTION - CURV

Buy Now Datasheet
Excelta Three Star Utility Tweezers 30-SA - Stainless Steel Curved Strong Broad Tip - 0.08 in Tip Width - 6 in Length - 0.04 in Thick - EXCELTA 30-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 30-SA - Stainless Steel Curved Strong Broad Tip - 0.08 in Tip Width - 6 in Length - 0.04 in Thick
EXCELTA 30-SA
Excelta Three Star Utility Tweezers 30-SA - Stainless Steel Curved Strong Broad Tip - 0.08 in Tip Width - 6 in Length - 0.04 in Thick EXCELTA 30-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel curved strong broad tip with a stainless steel body. Tip has a width of 0.08 in and thickness of 0.04 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 6 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse action

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel curved strong broad tip with a stainless steel body. Tip has a width of 0.08 in and thickness of 0.04 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 6 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse action

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-30-SA-ND EXCELTA 30-SA
Product Name Tweezers Excelta Three Star Utility Tweezers 30-SA - Stainless Steel Curved Strong Broad Tip - 0.08 in Tip Width - 6 in Length - 0.04 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Crimpers, Applicators, Presses - 1920-2219-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers