Excelta Corporation Tweezers 3-SA-ET

Description
"Tweezers Anti-Magnetic, ESD Safe Pointed Very Fine 5.25"" (133.4mm)"
Request a Quote Datasheet
Description
"Tweezers Anti-Magnetic, ESD Safe Pointed Very Fine 5.25"" (133.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-3-SA-ET-ND - DigiKey
Thief River Falls, MN, United States
"Tweezers Anti-Magnetic, ESD Safe Pointed Very Fine 5.25"" (133.4mm)"

"Tweezers Anti-Magnetic, ESD Safe Pointed Very Fine 5.25"" (133.4mm)"

Buy Now Datasheet
Excelta Three Star Ergonomic Utility Tweezers 3-SA-ET - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 5 1/4 in Length - 0.01 in Thick - EXCELTA 3-SA-ET - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Ergonomic Utility Tweezers 3-SA-ET - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 5 1/4 in Length - 0.01 in Thick
EXCELTA 3-SA-ET
Excelta Three Star Ergonomic Utility Tweezers 3-SA-ET - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 5 1/4 in Length - 0.01 in Thick EXCELTA 3-SA-ET
The Excelta Three Star ergonomic utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 1/4 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.

The Excelta Three Star ergonomic utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 1/4 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-3-SA-ET-ND EXCELTA 3-SA-ET
Product Name Tweezers Excelta Three Star Ergonomic Utility Tweezers 3-SA-ET - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 5 1/4 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

1310G9 Die and Locator Hand Tool Kit - 1310G9 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Cable stripper - 206-1491 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 2006925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details