Excelta Corporation Tweezers 3-S

Description
"Tweezers Anti-Magnetic Pointed Very Fine 4.75"" (120.7mm)"
Request a Quote Datasheet
Description
"Tweezers Anti-Magnetic Pointed Very Fine 4.75"" (120.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-3-S-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
2827-3-S-ND
Tweezers 2827-3-S-ND
"Tweezers Anti-Magnetic Pointed Very Fine 4.75"" (120.7mm)"

"Tweezers Anti-Magnetic Pointed Very Fine 4.75"" (120.7mm)"

Buy Now Datasheet
Excelta Three Star Utility Tweezers 3-S - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 3/4 in Length - 0.01 in Thick - EXCELTA 3-S - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 3-S - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 3/4 in Length - 0.01 in Thick
EXCELTA 3-S
Excelta Three Star Utility Tweezers 3-S - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 3/4 in Length - 0.01 in Thick EXCELTA 3-S
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. The overall length measures 4 3/4 in.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. The overall length measures 4 3/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-3-S-ND EXCELTA 3-S
Product Name Tweezers Excelta Three Star Utility Tweezers 3-S - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 3/4 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Cable stripper - 206-1411 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1366978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details