TWEEZERS - 3 STAR CURVED TAPERED
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a nickel curved tapered flat point tip with a nickel body. Tip has a width of 0.06 in and thickness of 0.01 in. The overall length measures 4 1/2 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-2AB-N-ND | EXCELTA 2AB-N |
| Product Name | Tweezers | Excelta Three Star Utility Tweezers 2AB-N - Nickel Curved Tapered Flat Point Tip - 0.06 in Tip Width - 4 1/2 in Length - 0.01 in Thick |
| Tool Type | Tweezers | Tweezers |
2.00mm Pitch High-Reliability Connector - Datamate