Excelta Corporation Tweezers 2A

Description
TWEEZERS - 3 STAR STRAIGHT TAPER
Request a Quote Datasheet
Description
TWEEZERS - 3 STAR STRAIGHT TAPER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-2A-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
2827-2A-ND
Tweezers 2827-2A-ND
TWEEZERS - 3 STAR STRAIGHT TAPER

TWEEZERS - 3 STAR STRAIGHT TAPER

Buy Now Datasheet
Excelta Three Star Utility Tweezers 2A - Straight Tapered Flat Point Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.01 in Thick - EXCELTA 2A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 2A - Straight Tapered Flat Point Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.01 in Thick
EXCELTA 2A
Excelta Three Star Utility Tweezers 2A - Straight Tapered Flat Point Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.01 in Thick EXCELTA 2A
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight tapered flat point tip with a carbon steel body. Tip has a width of 0.06 in and thickness of 0.01 in. The overall length measures 4 3/4 in.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight tapered flat point tip with a carbon steel body. Tip has a width of 0.06 in and thickness of 0.01 in. The overall length measures 4 3/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-2A-ND EXCELTA 2A
Product Name Tweezers Excelta Three Star Utility Tweezers 2A - Straight Tapered Flat Point Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Separator Tool for Datamate L-Tek - Z80-299 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate L-Tek

Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 1920-CRIMPIT05Z-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Crimpers, Applicators, Presses - 2946-206-1216-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers