TWEEZER, PRECISION, 118MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Flat; Overall Length:118mm; Tip Style:Style 2A; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54AH1701 |
| Product Name | Tweezer, Precision, 118Mm; Tweezer Type Excelta |