TWEEZER, PRECISION, SMD, 121.25MM; Tweezer Type:Precision, SMD Handling; Tweezer Tip Type:Straight, Flat; Overall Length:121.25mm; Tip Style:Style 2A; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7376 |
| Product Name | Tweezer, Precision, Smd, 121.25Mm; Tweezer Type Excelta |