Excelta Corporation Tweezers 2A-SA-MP

Description
TWEEZERS - 3 STAR STRAIGHT TAPER
Request a Quote Datasheet
Description
TWEEZERS - 3 STAR STRAIGHT TAPER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-2A-SA-MP-ND - DigiKey
Thief River Falls, MN, United States
TWEEZERS - 3 STAR STRAIGHT TAPER

TWEEZERS - 3 STAR STRAIGHT TAPER

Buy Now Datasheet
Excelta Four Star Utility Tweezers 2A-SA-MP - Stainless Steel Straight Tapered Flat Tipped Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.008 in Thick - EXCELTA 2A-SA-MP - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Four Star Utility Tweezers 2A-SA-MP - Stainless Steel Straight Tapered Flat Tipped Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.008 in Thick
EXCELTA 2A-SA-MP
Excelta Four Star Utility Tweezers 2A-SA-MP - Stainless Steel Straight Tapered Flat Tipped Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.008 in Thick EXCELTA 2A-SA-MP
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight tapered flat tipped tip with a stainless steel body. Tip has a width of 0.06 in and thickness of 0.008 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Mirror polished tips.

The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight tapered flat tipped tip with a stainless steel body. Tip has a width of 0.06 in and thickness of 0.008 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Mirror polished tips.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-2A-SA-MP-ND EXCELTA 2A-SA-MP
Product Name Tweezers Excelta Four Star Utility Tweezers 2A-SA-MP - Stainless Steel Straight Tapered Flat Tipped Tip - 0.06 in Tip Width - 4 3/4 in Length - 0.008 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

1309G3 Hand Crimp Tool - 1309G3 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
5 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1792293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details