PRECISION TWEEZER, 4.75IN; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Straight, Round; Overall Length:4.75"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8443 |
| Product Name | Precision Tweezer, 4.75In; Tweezer Type Excelta |