TWEEZER, PRECISION, 115MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Flat; Overall Length:115mm; Tip Style:Style 2A; Tweezer Body Material:Plastic Body; Tweezer Tip Material:Plastic Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34P7357 |
| Product Name | Tweezer, Precision, 115Mm; Tweezer Type Excelta |