Excelta Corporation Excelta Three Star Utility Tweezers 2A-CE - Ceramic Straight Flat Tip - 5 3/4 in Length - 0.8 in Thick 2A-CE

Description
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a replaceable ceramic straight flat tip with a stainless steel body. Tip has a thickness of 0.8 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 3/4 in.
Description
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a replaceable ceramic straight flat tip with a stainless steel body. Tip has a thickness of 0.8 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 3/4 in.

Suppliers

Company
Product
Description
Supplier Links
Excelta Three Star Utility Tweezers 2A-CE - Ceramic Straight Flat Tip - 5 3/4 in Length - 0.8 in Thick - EXCELTA 2A-CE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 2A-CE - Ceramic Straight Flat Tip - 5 3/4 in Length - 0.8 in Thick
EXCELTA 2A-CE
Excelta Three Star Utility Tweezers 2A-CE - Ceramic Straight Flat Tip - 5 3/4 in Length - 0.8 in Thick EXCELTA 2A-CE
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a replaceable ceramic straight flat tip with a stainless steel body. Tip has a thickness of 0.8 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 3/4 in.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a replaceable ceramic straight flat tip with a stainless steel body. Tip has a thickness of 0.8 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 3/4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EXCELTA 2A-CE
Product Name Excelta Three Star Utility Tweezers 2A-CE - Ceramic Straight Flat Tip - 5 3/4 in Length - 0.8 in Thick
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 2080637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details