SCISSOR, KEVLAR, SS, 43.75 MM; Scissor Type:Kevlar; Blade Length - Metric:44.45mm; Overall Length - Metric:139.7mm; Blade Length - Imperial:1.75"; Overall Length - Imperial:5.5"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8677 |
| Product Name | Scissor, Kevlar, Ss, 43.75 Mm; Scissor Type Excelta |