SCISSOR, ELECTRICIAN, SS, 43.75 MM; Scissor Type:Electrician; Blade Length - Metric:44.45mm; Overall Length - Metric:127mm; Blade Length - Imperial:1.75"; Overall Length - Imperial:5"; Handle Material:Stainless Steel; Product Range:-RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8675 |
| Product Name | Scissor, Electrician, Ss, 43.75 Mm; Scissor Type Excelta |