SCISSOR, LONG BLADE, SS, 37.5 MM; Scissor Type:General Purpose; Blade Length - Metric:38mm; Overall Length - Metric:101.6mm; Blade Length - Imperial:1.5"; Overall Length - Imperial:4"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 03AC6533 |
| Product Name | Scissor, Long Blade, Ss, 37.5 Mm; Scissor Type Excelta |