SCISSOR, BLUNT TIP, SS, 125 MM; Scissor Type:Kevlar; Blade Length - Metric:44mm; Overall Length - Metric:127mm; Blade Length - Imperial:1.576"; Overall Length - Imperial:5"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 75T5571 |
| Product Name | Scissor, Blunt Tip, Ss, 125 Mm; Scissor Type Excelta |