SCISSOR, ELECTRICIAN, 1.75IN; Scissor Type:Electrician; Blade Length - Metric:44.45mm; Overall Length - Metric:114.3mm; Blade Length - Imperial:1.75"; Overall Length - Imperial:4.5"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8673 |
| Product Name | Scissor, Electrician, 1.75In; Scissor Type Excelta |