CUTTERS - MEDIUM ROUND HEAD - HA
The Excelta Two Star round diagonal semi-flush steel semi-flush cutting plier is another quality product from Excelta. Has a cutting capacity for hard wire: 0.02 in, soft wire: 0.032 in and cutting length of 0.6 in. The overall length measures 4.5 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-2897EHT-ND | EXCELTA 2897EHT |
| Product Name | Wire Cutters | Excelta Two Star Round Diagonal Semi-Flush Steel Semi-Flush Cutting Plier 2897EHT - 4.5 in Length - Foam Cushion Grip |
| Tool Type | Cutters / Scissors; Side (Diagonal) |
1.25mm Pitch High-Reliability Connector - Gecko Latch