Excelta Corporation Pliers 2844

Description
"Standard Pliers Snipe (Chain) Nose Smooth 5.75"" (146.1mm)"
Request a Quote Datasheet
Description
"Standard Pliers Snipe (Chain) Nose Smooth 5.75"" (146.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2827-2844-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Snipe (Chain) Nose Smooth 5.75"" (146.1mm)"

"Standard Pliers Snipe (Chain) Nose Smooth 5.75"" (146.1mm)"

Buy Now Datasheet
Plier, Medium Chain Nose, 143.75Mm; Plier Style Excelta - 95H8648 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Medium Chain Nose, 143.75Mm; Plier Style Excelta
95H8648
Plier, Medium Chain Nose, 143.75Mm; Plier Style Excelta 95H8648
PLIER, MEDIUM CHAIN NOSE, 143.75MM; Plier Style:Chain Nose; Overall Length:143.75mm; Product Range:- RoHS Compliant: NA

PLIER, MEDIUM CHAIN NOSE, 143.75MM; Plier Style:Chain Nose; Overall Length:143.75mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pliers Pliers
Product Number 2827-2844-ND 95H8648
Product Name Pliers Plier, Medium Chain Nose, 143.75Mm; Plier Style Excelta
Type Specialty / Other; Snipe (Chain) Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Plier - D310-6C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
2 suppliers
6524 - Round nose pliers, long - 65245160 - Stahlwille North America
Specs
Type Round-Nose
Length 6.3 inch (160 mm)
Weight 5.47 oz (1.52 N)
View Details