TWEEZERS - STRAIGHT - CERAMIC TI
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a replaceable ceramic straight fine tip with a stainless steel body. Tip has a thickness of 0.2 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-277-CE-ND | EXCELTA 277-CE |
| Product Name | Tweezers | Excelta Three Star Utility Tweezers 277-CE - Ceramic Straight Fine Tip - 5 in Length - 0.2 in Thick |
| Tool Type | Tweezers | Tweezers |
8.50mm Pitch High-Reliability Connector - Kona