The Scratch Brush, part number 268, features a plastic handle and nylon bristles, making it suitable for various applications such as fine deburring, polishing, rust removal, and cleaning in chemical etching processes. It is particularly effective for pre-solder and contact cleaning tasks. The brush has a straight shape with a body width and height of 9.5 mm (0.38 inches) and an overall length of 119 mm (4.75 inches). Weighing 0.5 ounces, it is designed to be insulative and is manufactured in Germany. This product is part of a group of brushes that are retractable and refillable, enhancing its usability in precision tasks.
SCRATCH BRUSH, L-119MM, W-9.5MM, NYLON; Overall Length:119mm; Width:9.5mm; Bristle Material:Nylon (Polyamide); Handle Material:Plastic; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8621 |
| Product Name | Scratch Brush, L-119Mm, W-9.5Mm, Nylon; Overall Length Excelta |