"TWEEZERS - STRAIGHT FLAT .137"" X"
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight flat tip with a stainless steel body. Tip has a width of 0.14 in and thickness of 0.02 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated handle
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-25-SA-ND | EXCELTA 25-SA |
| Product Name | Tweezers | Excelta Three Star Utility Tweezers 25-SA - Stainless Steel Straight Flat Tip - 0.14 in Tip Width - 4 3/4 in Length - 0.02 in Thick |
| Tool Type | Tweezers | Tweezers |
2.00mm Pitch High-Reliability Connector - Datamate