TWEEZER, 6IN; Tweezer Type:Precision; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:6"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8553 |
| Product Name | Tweezer, 6In; Tweezer Type Excelta |