Excelta Corporation Tweezers 24-6-SA

Description
"TWEEZERS - 3 STAR 6"" ANGULATED S"
Request a Quote Datasheet
Description
"TWEEZERS - 3 STAR 6"" ANGULATED S"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-24-6-SA-ND - DigiKey
Thief River Falls, MN, United States
"TWEEZERS - 3 STAR 6"" ANGULATED S"

"TWEEZERS - 3 STAR 6"" ANGULATED S"

Buy Now Datasheet
Excelta Three Star Utility Tweezers 24-6-SA - Stainless Steel Angled Broad Tip - 0.02 in Tip Width - 6 in Length - 0.02 in Thick - EXCELTA 24-6-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 24-6-SA - Stainless Steel Angled Broad Tip - 0.02 in Tip Width - 6 in Length - 0.02 in Thick
EXCELTA 24-6-SA
Excelta Three Star Utility Tweezers 24-6-SA - Stainless Steel Angled Broad Tip - 0.02 in Tip Width - 6 in Length - 0.02 in Thick EXCELTA 24-6-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel angled broad tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.02 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 6 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel angled broad tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.02 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 6 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-24-6-SA-ND EXCELTA 24-6-SA
Product Name Tweezers Excelta Three Star Utility Tweezers 24-6-SA - Stainless Steel Angled Broad Tip - 0.02 in Tip Width - 6 in Length - 0.02 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-111038G2-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
2 suppliers
Cable stripper - 206-1451 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 2197365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details