TWEEZERS - ANGULATED STRONG POIN
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers an angled broad tip with a carbon steel body. Tip has a width of 0.04 in and thickness of 0.02 in. The overall length measures 5 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated handle, nickel plated.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-22-ND | EXCELTA 22 |
| Product Name | Tweezers | Excelta Three Star Utility Tweezers 22 - Angled Broad Tip - 0.04 in Tip Width - 5 1/2 in Length - 0.02 in Thick |
| Tool Type | Tweezers | Tweezers |
1.25mm Pitch High-Reliability Connector - Gecko Latch