Excelta Corporation Excelta Three Star Utility Tweezers 21-6-SA - Stainless Steel Straight Broad Strong Tip - 0.08 in Tip Width - 6 in Length - 0.04 in Thick 21-6-SA

Description
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight broad strong tip with a stainless steel body. Tip has a width of 0.08 in and thickness of 0.04 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 6 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle
Description
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight broad strong tip with a stainless steel body. Tip has a width of 0.08 in and thickness of 0.04 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 6 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle

Suppliers

Company
Product
Description
Supplier Links
Excelta Three Star Utility Tweezers 21-6-SA - Stainless Steel Straight Broad Strong Tip - 0.08 in Tip Width - 6 in Length - 0.04 in Thick - EXCELTA 21-6-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 21-6-SA - Stainless Steel Straight Broad Strong Tip - 0.08 in Tip Width - 6 in Length - 0.04 in Thick
EXCELTA 21-6-SA
Excelta Three Star Utility Tweezers 21-6-SA - Stainless Steel Straight Broad Strong Tip - 0.08 in Tip Width - 6 in Length - 0.04 in Thick EXCELTA 21-6-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight broad strong tip with a stainless steel body. Tip has a width of 0.08 in and thickness of 0.04 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 6 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight broad strong tip with a stainless steel body. Tip has a width of 0.08 in and thickness of 0.04 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 6 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EXCELTA 21-6-SA
Product Name Excelta Three Star Utility Tweezers 21-6-SA - Stainless Steel Straight Broad Strong Tip - 0.08 in Tip Width - 6 in Length - 0.04 in Thick
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G33 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1749107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details