TWEEZER, STRAIGHT/POINTED, SS, 118.75MM; Tweezer Type:Anti-Magnetic; Tweezer Tip Type:Straight, Pointed; Overall Length:118.75mm; Tip Style:Style 2; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel TipRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8432 |
| Product Name | Tweezer, Straight/pointed, Ss, 118.75Mm; Tweezer Type Excelta |