TWEEZER, PRECISION, ESD SAFE, 131.25MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:131.25mm; Tip Style:Style 2; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 12J9968 |
| Product Name | Tweezer, Precision, Esd Safe, 131.25Mm; Tweezer Type Excelta |