Excelta Corporation Tweezers 2-SA-ET

Description
TWEEZERS - 3 STAR STRAIGHT TAPER
Request a Quote Datasheet
Description
TWEEZERS - 3 STAR STRAIGHT TAPER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-2-SA-ET-ND - DigiKey
Thief River Falls, MN, United States
TWEEZERS - 3 STAR STRAIGHT TAPER

TWEEZERS - 3 STAR STRAIGHT TAPER

Buy Now Datasheet
Excelta Three Star Ergonomic Utility Tweezers 2-SA-ET - Stainless Steel Straight Tapered Fine Point Tip - 0.01 in Tip Width - 5 1/4 in Length - 0.01 in Thick - EXCELTA 2-SA-ET - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Ergonomic Utility Tweezers 2-SA-ET - Stainless Steel Straight Tapered Fine Point Tip - 0.01 in Tip Width - 5 1/4 in Length - 0.01 in Thick
EXCELTA 2-SA-ET
Excelta Three Star Ergonomic Utility Tweezers 2-SA-ET - Stainless Steel Straight Tapered Fine Point Tip - 0.01 in Tip Width - 5 1/4 in Length - 0.01 in Thick EXCELTA 2-SA-ET
The Excelta Three Star ergonomic utility tweezers is another quality product from Excelta. Offers a stainless steel straight tapered fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 1/4 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.

The Excelta Three Star ergonomic utility tweezers is another quality product from Excelta. Offers a stainless steel straight tapered fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 1/4 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-2-SA-ET-ND EXCELTA 2-SA-ET
Product Name Tweezers Excelta Three Star Ergonomic Utility Tweezers 2-SA-ET - Stainless Steel Straight Tapered Fine Point Tip - 0.01 in Tip Width - 5 1/4 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Wire Strippers - 181373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details
Separator Tool for Latched Gecko - Z125-9262000 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details