FIVE STAR COBALTIMA TWEEZER, 4-3/4"; Tweezer Type:Miniature, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:4.75"; Tweezer Body Material:Cobalt Alloy; Tweezer Tip Material:Cobalt Alloy; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8427 |
| Product Name | Five Star Cobaltima Tweezer, 4-3/4; Tweezer Type Excelta |