Excelta Corporation Excelta Four Star Utility Tweezers 179DN-RT - Copolymer Straight Soft Tip - 0.8 in Tip Width - 5 1/2 in Length 179DN-RT

Description
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a replaceable copolymer straight soft tip with a stainless steel body. Tip has a width of 0.8 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse Action
Description
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a replaceable copolymer straight soft tip with a stainless steel body. Tip has a width of 0.8 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse Action

Suppliers

Company
Product
Description
Supplier Links
Excelta Four Star Utility Tweezers 179DN-RT - Copolymer Straight Soft Tip - 0.8 in Tip Width - 5 1/2 in Length - EXCELTA 179DN-RT - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Four Star Utility Tweezers 179DN-RT - Copolymer Straight Soft Tip - 0.8 in Tip Width - 5 1/2 in Length
EXCELTA 179DN-RT
Excelta Four Star Utility Tweezers 179DN-RT - Copolymer Straight Soft Tip - 0.8 in Tip Width - 5 1/2 in Length EXCELTA 179DN-RT
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a replaceable copolymer straight soft tip with a stainless steel body. Tip has a width of 0.8 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse Action

The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a replaceable copolymer straight soft tip with a stainless steel body. Tip has a width of 0.8 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Reverse Action

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EXCELTA 179DN-RT
Product Name Excelta Four Star Utility Tweezers 179DN-RT - Copolymer Straight Soft Tip - 0.8 in Tip Width - 5 1/2 in Length
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803125-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1412 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details