FOUR STAR COPOLYMER TWEEZER, 5"; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:5"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Copolymer; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 73J3657 |
| Product Name | Four Star Copolymer Tweezer, 5; Tweezer Type Excelta |