TWEEZER, PRECISION, 125MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:125mm; Tip Style:Style 162C; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:PEEK (Polyether Ether Ketone) Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74T6618 |
| Product Name | Tweezer, Precision, 125Mm; Tweezer Type Excelta |