TWEEZERS - REPLACEABLE TIP - STR
The Excelta Five Star utility tweezers is another quality product from Excelta. Offers a replaceable plastic straight soft tip with a stainless steel body. Tip has a thickness of 0.4 in. Among all the other aspects of this product it offers the following resistant properties: ESD safe. The overall length measures 5 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-162B-RT-ND | EXCELTA 162B-RT |
| Product Name | Tweezers | Excelta Five Star Utility Tweezers 162B-RT - Plastic Straight Soft Tip - 5 in Length - 0.4 in Thick |
| Tool Type | Tweezers | Tweezers |
1.25mm Pitch High-Reliability Connector - Gecko