FIVE STAR PEEK TWEEZER, 5"; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Round; Overall Length:5"; Tweezer Body Material:Aluminium; Tweezer Tip Material:PEEK (Polyether Ether Ketone); Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 12J9964 |
| Product Name | Five Star Peek Tweezer, 5; Tweezer Type Excelta |