Excelta Corporation Tweezers 15A-ST-PE-30M

Description
TWEEZERS - STRIPPING 30 AWG - AN
Request a Quote Datasheet
Description
TWEEZERS - STRIPPING 30 AWG - AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-15A-ST-PE-30M-ND - DigiKey
Thief River Falls, MN, United States
TWEEZERS - STRIPPING 30 AWG - AN

TWEEZERS - STRIPPING 30 AWG - AN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire, Cable, and Connector Tools
Product Number 2827-15A-ST-PE-30M-ND
Product Name Tweezers
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Cutters - 1906710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details
Separator Tool for Latched Gecko - Z125-9261000 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details