TWEEZER, BENT/ROUND, CS, 112.5MM; Tweezer Type:Cutting; Tweezer Tip Type:Bent, Round; Overall Length:112.5mm; Tip Style:Style 15A; Tweezer Body Material:Carbon Steel Body; Tweezer Tip Material:Carbon Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64M3858 |
| Product Name | Tweezer, Bent/round, Cs, 112.5Mm; Tweezer Type Excelta |