TWEEZER, PRECISION, 112.5MM; Tweezer Type:Precision; Tweezer Tip Type:70° Bent, Round; Overall Length:112.5mm; Tip Style:Style 15A; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:-RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50T8823 |
| Product Name | Tweezer, Precision, 112.5Mm; Tweezer Type Excelta |