ESD TWEEZER, 4.5IN; Tweezer Type:Cutting; Tweezer Tip Type / Style:Bent, Flat; Overall Length:4.5"; Tweezer Body Material:Steel; Tweezer Tip Material:Steel; Product Range:-; Body Material:Carbon Steel; Length:4.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8306 |
| Product Name | Esd Tweezer, 4.5In; Tweezer Type Excelta |