TWEEZER, PRECISION, CUTTING, 125MM; Tweezer Type:Precision, Cutting, ESD Safe; Tweezer Tip Type:70° Bent, Pointed; Overall Length:125mm; Tip Style:Style 15A; Tweezer Body Material:Carbon Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17T8249 |
| Product Name | Tweezer, Precision, Cutting, 125Mm; Tweezer Type Excelta |